EN
  • EN
  • DE

DSPB56721AG

Part No DSPB56721AG
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description AUDIO PROCESSOR SYMPH 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP56K/Symphony
Package Tray
Product Status Last Time Buy
Type Audio Processor
Interface Host Interface, I2C, SAI, SPI
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 744kB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number DSPB56721
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341027-DSPB56721AG
Ultra Librarian 3D Model Ultra Librarian DSPB56721AG CAD Model

Description

The NXP DSPB56721AG is a cutting-edge audio processor designed to deliver superior audio quality and performance for a wide range of applications. As part of NXP's esteemed portfolio of audio solutions, this processor is engineered to meet the demanding needs of automotive, home entertainment, and professional audio systems.

Key Features:

  • High-Performance Signal Processing: Equipped with a powerful 24-bit digital signal processor (DSP), the DSPB56721AG is capable of executing advanced audio algorithms to provide crystal-clear sound quality.
  • Multiple Audio Inputs and Outputs: This versatile processor supports various I/O configurations, enabling it to handle complex audio routing and processing tasks with ease.
  • Programmable Architecture: The DSPB56721AG's programmable architecture allows for customization and flexibility, ensuring that it can be tailored to specific application requirements.
  • Integrated Memory: With integrated RAM and ROM, the processor can store and execute complex audio processing algorithms without the need for external memory components.
  • Energy Efficiency: Designed with power efficiency in mind, the DSPB56721AG is ideal for applications where power consumption is a critical factor.

Applications:

  • Automotive audio systems
  • Home theater and entertainment systems
  • Professional audio equipment
  • Soundbars and smart speakers
  • Portable audio devices

With its robust processing capabilities and flexible feature set, the NXP DSPB56721AG is an excellent choice for developers and manufacturers looking to push the boundaries of audio technology. Whether it's enhancing the in-car audio experience, powering the next generation of smart home devices, or delivering professional-grade sound, the DSPB56721AG stands out as a top-tier audio processing solution.

For detailed technical specifications, application notes, and support resources, please visit the official NXP website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess