Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Bulk
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 850 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220ML
Base Product Number SBR100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ONSONSSBR100-10JS,2156-SBR100-10JS-ON
Standard Package 100
Win Source Part Number 1005340-SBR100-10JS
Ultra Librarian 3D Model Ultra Librarian SBR100-10JS CAD Model

Description

ON Semiconductor SBR100-10JS Product Overview

The SBR100-10JS is a high-performance rectifier from ON Semiconductor, renowned for its excellent power management and efficiency. Crafted with state-of-the-art technology, this Super Barrier Rectifier (SBR) is designed to meet the demanding needs of modern electronic applications, offering a combination of low forward voltage drop and high current capability. The SBR100-10JS is particularly suitable for use in power supply circuits, where efficiency and reliability are of paramount importance.

Key Features

  • High Current Capability: With a forward current rating of 10A, the SBR100-10JS can handle significant power, making it an ideal choice for high-current applications.
  • Low Forward Voltage Drop: The device's low forward voltage drop (VF) ensures minimal power loss and improved efficiency, which is critical for energy-sensitive designs.
  • High Surge Capacity: The SBR100-10JS is capable of withstanding high surge currents, offering robust protection against transient voltage spikes and enhancing the longevity of the end product.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring reliability in various environmental conditions.
  • Environmentally Friendly: This product is lead-free and RoHS compliant, making it an environmentally responsible choice for electronic manufacturers.

Applications

The versatility of the SBR100-10JS allows it to be used in a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power adapters and chargers
  • Lighting systems, including LED drivers
  • Automotive electrical systems
  • DC-DC converters
  • Freewheeling and polarity protection applications

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The SBR100-10JS is no exception, as it is designed and tested to ensure optimal performance even under the most strenuous conditions. Whether for consumer electronics, industrial, or automotive applications, the SBR100-10JS from ON Semiconductor is a superior choice for designers seeking a reliable and efficient power rectification solution.

For detailed specifications, technical datasheets, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5611 $54.6385
80+ $1.2809 $102.4720
125+ $1.2409 $155.1125
170+ $1.2008 $204.1360
220+ $1.1608 $255.3760
290+ $1.0407 $301.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention