EN
  • EN
  • DE

DSPB56720AG

Part No DSPB56720AG
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description AUDIO PROCESSOR SYMPH 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP56K/Symphony
Package Tray
Product Status Not For New Designs
Type Audio Processor
Interface Host Interface, I2C, SAI, SPI
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 744kB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number DSPB56720
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587256-DSPB56720AG
Ultra Librarian 3D Model Ultra Librarian DSPB56720AG CAD Model

Description

The DSPB56720AG is a cutting-edge digital signal processor (DSP) from NXP Semiconductors, designed to cater to high-performance audio applications. This processor is part of NXP's distinguished Symphony® DSP family and is well-suited for a range of audio processing tasks where superior sound quality and advanced features are paramount.

Key Features

  • High-Performance DSP Core: At the heart of the DSPB56720AG is a robust 24-bit DSP core that operates at a high clock frequency, enabling it to handle complex audio processing algorithms with ease.
  • Memory: The device comes with ample on-chip memory, including both program and data RAM, which facilitates efficient real-time audio processing without external memory requirements.
  • Audio Inputs/Outputs: Multiple audio inputs and outputs support a variety of audio formats and interfaces, making this DSP highly versatile for different audio applications.
  • On-Chip Peripherals: The DSPB56720AG includes a range of integrated peripherals, such as serial ports for digital audio interfaces (I2S, AC97), which simplify system design and reduce external component count.

Applications

The DSPB56720AG is ideally suited for high-end audio applications such as:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Digital mixing consoles
  • Active loudspeakers and soundbars

Technical Specifications

The technical specifications of the DSPB56720AG include:

  • 24-bit DSP core
  • Integrated program and data RAM
  • Multiple serial audio interfaces
  • High clock frequency for real-time processing
  • Low-power operation modes for energy efficiency

With its robust feature set and flexible audio processing capabilities, the DSPB56720AG from NXP is an excellent choice for developers and manufacturers seeking a high-quality, reliable DSP solution for their audio products. Its integration of powerful processing with a suite of on-chip peripherals makes it a highly efficient and versatile component for next-generation audio systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8757 $63.7514
5+ $26.1545 $130.7725
7+ $25.3372 $177.3604
10+ $24.5199 $245.1990
13+ $23.7024 $308.1312
17+ $21.2505 $361.2585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess