EN
  • EN
  • DE

MSC8122MP8000

Part No MSC8122MP8000
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 16BIT 500MHZ MULTI 431FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series StarCore
Package Tray
Product Status Obsolete
Type SC140 Core
Interface DSI, Ethernet, RS-232
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.436MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 431-BFBGA, FCBGA
Supplier Device Package 431-FCPBGA (20x20)
Base Product Number MSC81
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 644440-MSC8122MP8000
Ultra Librarian 3D Model Ultra Librarian MSC8122MP8000 CAD Model

Description

The NXP MSC8122MP8000 is a highly integrated digital signal processor (DSP) designed to meet the rigorous demands of advanced telecommunication and multimedia applications. This product is built on StarCore Technology, which is known for its high-performance processing capabilities and efficiency. The MSC8122MP8000 is ideal for developers looking to implement complex algorithms in areas such as wireless base stations, voice over IP (VoIP), media gateways, and video conferencing systems.

Key Features

  • Scalable Architecture: The MSC8122MP8000 features a scalable architecture that enables multiple DSPs to be linked together for enhanced performance and throughput.
  • High-Speed Processing: With a core frequency of up to 800 MHz, the MSC8122MP8000 offers high-speed signal processing capabilities suitable for a wide range of high-bandwidth applications.
  • Large On-Chip Memory: The device comes with a substantial amount of on-chip memory, including a 512 KB L2 cache, which helps to optimize system performance by reducing external memory access delays.
  • Integrated Peripherals: A variety of integrated peripherals, such as Ethernet MACs, serial ports, and a PCI interface, provide extensive connectivity options and simplify system design.

Performance and Power Efficiency

The MSC8122MP8000 DSP delivers exceptional performance while maintaining power efficiency, making it a suitable choice for energy-sensitive applications. Its advanced power management features allow for reduced power consumption during idle or low-activity periods, further enhancing its suitability for portable and remote applications.

Development Support

NXP provides comprehensive development support for the MSC8122MP8000, including software development tools, reference designs, and technical documentation. This support helps to accelerate the development process and reduce time-to-market for products based on this powerful DSP.

Applications

The versatility and robust processing power of the MSC8122MP8000 make it an excellent choice for a variety of applications, including:

  • Wireless infrastructure (e.g., 3G/4G base stations, femtocells)
  • Enterprise networking (e.g., VoIP gateways, unified communications)
  • Industrial control systems
  • Medical imaging devices

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7597 $84.7597
2+ $82.1101 $164.2202
3+ $79.4617 $238.3851
4+ $76.8133 $307.2532
6+ $68.8669 $413.2014
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess