EN
  • EN
  • DE

MSC8122TMP6400

Part No MSC8122TMP6400
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 16BIT 400MHZ MULTI 431FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series StarCore
Package Tray
Product Status Obsolete
Type SC140 Core
Interface DSI, Ethernet, RS-232
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 1.436MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 431-BFBGA, FCBGA
Supplier Device Package 431-FCPBGA (20x20)
Base Product Number MSC81
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 644441-MSC8122TMP6400
Ultra Librarian 3D Model Ultra Librarian MSC8122TMP6400 CAD Model

Description

Introducing the NXP MSC8122TMP6400 Digital Signal Processor

The NXP MSC8122TMP6400 is a powerhouse digital signal processor (DSP) that combines high performance with an array of features designed to cater to demanding applications. This product is part of the NXP's StarCore-based DSP portfolio and is specifically engineered to handle complex signal processing tasks with efficiency and speed.

Key Features

  • High-Performance Processing: At the heart of the MSC8122TMP6400 is a scalable and programmable DSP core that operates at a high frequency. This ensures rapid data processing capabilities essential for applications such as telecommunications, audio processing, and industrial control.
  • Advanced Integration: The processor integrates four StarCore SC140 DSP cores, each capable of executing up to 16 multiply-accumulates (MACs) per clock cycle, which translates to a total of 64 MACs per cycle across the entire chip. This level of integration simplifies design and reduces the need for additional processing components.
  • Memory and Interfaces: With an integrated memory controller and a variety of high-speed interfaces, the MSC8122TMP6400 is designed for ease of connectivity and data management. The device supports DDR SDRAM, allowing for fast and ample storage for real-time data processing.
  • Power Efficiency: Despite its processing power, the MSC8122TMP6400 is designed to be power-efficient, making it suitable for applications where energy consumption is a critical factor.

Applications

The versatility of the MSC8122TMP6400 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Wireless base station and infrastructure
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control systems

Conclusion

The NXP MSC8122TMP6400 stands out as a robust and versatile DSP solution for developers and engineers looking to push the boundaries of digital signal processing. Whether the task involves handling high-speed data streams, performing complex computations, or managing multiple tasks simultaneously, this processor is designed to meet the challenge with unparalleled efficiency and reliability. Its combination of performance, integration, and power efficiency makes it an ideal choice for a multitude of cutting-edge applications.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.0939 $82.0939
2+ $79.5287 $159.0574
3+ $76.9634 $230.8902
4+ $74.3982 $297.5928
6+ $66.7013 $400.2078
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess