EN
  • EN
  • DE

DSP56321VL200

Part No DSP56321VL200
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 200MHZ 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP56K/Symphony
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 200MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 196-BGA
Supplier Device Package 196-MAPBGA (15x15)
Base Product Number DSP56321
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 869714-DSP56321VL200
Ultra Librarian 3D Model Ultra Librarian DSP56321VL200 CAD Model

Description

The NXP DSP56321VL200 is a highly integrated digital signal processor that is part of the DSP563XX family, known for its robust performance and efficiency in signal processing applications. This processor is designed to meet the demanding requirements of audio processing, telecommunications, and industrial control systems. With a clock speed of 200MHz, the DSP56321VL200 provides a powerful platform for complex algorithm implementations and real-time data processing.

Key Features

  • High-Performance DSP Core: At the heart of the DSP56321VL200 is a 24-bit digital signal processing engine that offers precision and speed, making it ideal for a wide range of applications.
  • Large On-Chip Memory: The device includes a substantial amount of on-chip memory, which facilitates efficient data handling and storage without the need for frequent external memory access.
  • Flexible Peripheral Set: This processor comes equipped with a variety of peripherals, including serial ports, timers, and a host interface, providing versatility in system design and connectivity.
  • Advanced Instruction Set: The DSP56321VL200 features an advanced instruction set optimized for digital signal processing tasks, which enhances performance and reduces the time-to-market for product development.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP processor is suitable for applications where energy consumption is a critical factor.

Applications

The NXP DSP56321VL200 is ideal for a variety of applications that require high-speed and accurate digital signal processing. It can be used in audio processing systems, including professional audio equipment and car audio systems. In telecommunications, it can handle tasks such as echo cancellation, compression, and modulation. Additionally, it's well-suited for industrial control systems where fast and reliable signal processing is necessary for system stability and performance.

Product Support and Resources

NXP provides comprehensive support for the DSP56321VL200, including detailed datasheets, technical documentation, application notes, and software tools. This support ensures that designers can fully utilize the capabilities of the DSP56321VL200 in their applications and bring their products to market more quickly and efficiently.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.8657 $426.8657
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess