EN
  • EN
  • DE

MPLAD15KP36A

Part No MPLAD15KP36A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 36VWM 58.1VC PLAD  /  58.1V Clamp 258A Ipp Tvs Diode Surface Mount PLAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 58.1V
Current - Peak Pulse (10/1000µs) 258A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Nonstandard SMD
Supplier Device Package PLAD
Base Product Number PLAD15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-7256,1086-7256-MIL
Standard Package 1
Win Source Part Number 1221176-MPLAD15KP36A
Ultra Librarian 3D Model Ultra Librarian MPLAD15KP36A CAD Model

Description

Microchip Technology's MPLAD15KP36A - Transient Voltage Suppression Diode

The MPLAD15KP36A is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). This TVS diode is specifically engineered to safeguard circuits against extreme voltage spikes, making it an essential component for a wide range of applications including industrial systems, consumer electronics, automotive designs, and communication infrastructure.

The device is packaged in a molded plastic over glass passivated junction, providing a high level of reliability and robustness. Its P600 package is known for its high surge capability, which allows the MPLAD15KP36A to absorb high transient energies with its peak pulse power dissipation of 15000W at 10/1000μs waveform. This feature ensures that the protected components remain safe even under severe surge conditions.

With a stand-off voltage of 36V, the MPLAD15KP36A is designed to operate in environments where the potential for high voltage transients exists. Its clamping voltage is also a critical specification, as it determines the maximum voltage that the device will allow to pass through to the connected equipment during a transient event. The low incremental surge resistance of this TVS diode ensures that it can respond quickly and clamp the transient voltage to a safe level, thereby protecting the integrity of the electronic system.

Microchip's MPLAD15KP36A is RoHS compliant and adheres to industry standards for environmental safety and manufacturing. Its high temperature range makes it suitable for operation in harsh environments, and its robust design ensures long-term reliability. The TVS diode is also characterized by its fast response time, a critical feature that provides immediate protection against voltage transients.

In summary, the MPLAD15KP36A from Microchip Technology is a high-quality, high-power TVS diode that offers exceptional transient voltage protection for sensitive circuits. Its ability to dissipate large amounts of energy and to respond swiftly to surge events makes it an indispensable component for any application where voltage spikes pose a risk to electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess