EN
  • EN
  • DE

MXSMLJ45A/TR

Part No MXSMLJ45A/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 45VWM 72.7VC SMLJ  /  72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 41.2A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMLJ (DO-214AB)
Base Product Number SMLJ45
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names MXSMLJ45A/TRMS
Standard Package 100
Win Source Part Number 972528-MXSMLJ45A/TR
Ultra Librarian 3D Model Ultra Librarian MXSMLJ45A/TR CAD Model

Description

Microchip Technology MXSMLJ45A/TR Product Overview

The MXSMLJ45A/TR from Microchip Technology is a high-quality transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is an essential part of any circuit where reliable protection is paramount, such as in industrial, automotive, aerospace, and consumer electronics applications.

Key Features:

  • High Surge Protection: The MXSMLJ45A/TR offers excellent transient suppression performance, with a stand-off voltage of 45V, making it suitable for a wide range of applications.
  • Surface Mount Package: This device comes in a convenient surface-mount package, which is ideal for modern, high-density circuit board designs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this TVS diode is built for durability and consistent performance.
  • RoHS Compliant: The MXSMLJ45A/TR is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for your circuit designs.
  • ISO 9001 Certified: Microchip Technology's commitment to quality is reflected in their ISO 9001 certification, ensuring that each MXSMLJ45A/TR diode meets rigorous quality standards.

Applications:

  • Protection of I/O Interfaces
  • Power Supply Regulation
  • Telecommunication Systems
  • Computer and Peripherals
  • Industrial Control Systems
  • Consumer Electronics

The MXSMLJ45A/TR is a testament to Microchip Technology's dedication to providing advanced protection solutions for electronic systems. Its ability to handle high transient voltages and its compatibility with various applications make it a versatile choice for designers looking to enhance the safety and longevity of their products.

With its combination of high-performance specifications and reliable construction, the MXSMLJ45A/TR is an indispensable component for anyone looking to secure their electronic systems against voltage transients and surges.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess