The 25AA010A-I/MS is a high-quality, 1 Kbit SPI serial EEPROM from Microchip Technology, renowned for its reliability and performance. This device is specifically designed for applications requiring data storage that can endure frequent updates, such as device configuration, parameter settings, and small data records. It is a perfect fit for a wide range of industrial, commercial, and consumer applications.
Key Features
- Memory Size: The product offers a 1 Kbit (128 x 8) memory size, which is suitable for storing configuration and calibration data.
- Interface Type: It utilizes a Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.
- Operating Voltage: The EEPROM operates within a voltage range of 1.8V to 5.5V, making it versatile for use in various system voltage levels.
- Temperature Range: Designed for robust performance, it can operate over an industrial temperature range (-40°C to +85°C), ensuring reliability under extreme conditions.
- Package: The device comes in an 8-lead MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.
- Write Cycle Time: It features a maximum write cycle time of 5 ms, providing efficient data management and fast write operations.
- Endurance: The EEPROM boasts an impressive endurance of 1 million write cycles, ensuring a long operational lifespan.
- Data Retention: It provides a data retention period of over 200 years, offering a stable and reliable storage solution.
Applications
- Embedded systems
- Industrial and automotive electronics
- Medical devices
- Smart cards
- Networking equipment
- Consumer electronics
The 25AA010A-I/MS's robust design and comprehensive feature set make it an excellent choice for designers looking for a non-volatile memory solution that is both durable and easy to use. Microchip Technology's commitment to quality ensures that this EEPROM will meet the requirements of even the most demanding applications.