The CBTL1608A1UK is a high-performance signal switch IC from NXP Semiconductors, designed to deliver efficient signal routing for high-speed differential signals. This component is part of NXP's extensive range of interface products, which are known for their reliability and performance in demanding applications.
Key Features
- High-Speed Signal Switching: The CBTL1608A1UK is capable of switching high-speed differential signals, making it ideal for applications that require fast data transfer rates.
- Low Insertion Loss: It features a low insertion loss, which minimizes signal degradation during the switching process, ensuring signal integrity is maintained.
- Low Crosstalk: The device is designed to have low crosstalk between channels, which is critical for maintaining the quality of high-speed signals.
- Wide Bandwidth: With a wide bandwidth, the CBTL1608A1UK supports various high-speed interfaces, including USB, PCIe, and others.
- Compatibility: This switch is compatible with various standards, making it a versatile choice for different applications.
Applications
The CBTL1608A1UK is suitable for a range of applications across different industries. Its ability to handle high-speed differential signals makes it ideal for:
- Laptop and desktop computers
- Server and networking equipment
- Consumer electronics
- High-speed data interfaces
Technical Specifications
Here are some of the technical specifications for the CBTL1608A1UK:
- Package: MicroPak™
- Number of Channels: 2
- Signal Type: Differential
- Operating Temperature Range: -40°C to +85°C
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The CBTL1608A1UK is built with this commitment in mind, ensuring it meets the stringent requirements for performance and reliability. Whether for personal computing devices or complex data centers, this signal switch is designed to provide a reliable solution for high-speed data transfer.