EN
  • EN
  • DE

CBTL06141EE/G,118

Part No CBTL06141EE/G,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 4X1 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DisplayPort, PCIe
Number of Channels 6
Single Supply Voltage (V+) 3 V to 3.6 V
Features Bi-Directional
Temperature Range - Operating -10°C to 85°C (TA)
Case / Package 48-TFBGA (5x5)
Win Source Part Number 113337-CBTL06141EE/G,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL06141EE/G,118 CAD Model

Description

Introducing the CBTL06141EE/G,118 from NXP Semiconductors

The CBTL06141EE/G,118 is a high-performance signal switching IC designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable solutions. This advanced chip is part of NXP's extensive range of interface products and is specifically engineered to cater to the needs of high-speed differential signal switching. It is an ideal component for applications that require the utmost signal integrity and performance.

Key Features

  • High-Speed Performance: The CBTL06141EE/G,118 is designed to handle high-speed differential signals, making it suitable for the latest interfaces like PCI Express, SATA, and USB.
  • Low Power Consumption: Energy efficiency is at the core of this IC, ensuring minimal power usage without compromising on performance, which is crucial for battery-powered devices.
  • Signal Integrity: With its superior design, this chip maintains signal integrity even at high speeds, ensuring reliable performance and data transmission.
  • Flexibility: The device offers multiple switch configurations, providing design flexibility and compatibility with various high-speed protocols.
  • Compact Packaging: The CBTL06141EE/G,118 comes in a small package, making it an excellent choice for space-constrained applications.
  • Robustness: NXP's commitment to quality means that this IC is designed to withstand the rigors of real-world use, ensuring a long operational life.

Applications

The versatility of the CBTL06141EE/G,118 allows it to be used across a wide array of applications. It is particularly suited for:

  • High-speed data transfer points within computing devices.
  • Signal routing in servers and networking equipment.
  • Interface bridging in consumer electronics.
  • Switching functions in test and measurement systems.

Why Choose the CBTL06141EE/G,118?

Choosing the CBTL06141EE/G,118 for your design ensures that you are integrating a component that is at the forefront of signal switching technology. With NXP's reputation for reliability and performance, this IC will elevate your product's capabilities, providing a competitive edge in markets that demand high-speed data transmission and utmost reliability. Whether you are designing the next generation of computers, servers, or sophisticated consumer electronics, the CBTL06141EE/G,118 offers the performance and dependability that your customers expect.

For further details and specifications, refer to the datasheet provided by NXP Semiconductors, and ensure that your designs are powered by the best in the business.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess