EN
  • EN
  • DE

M36L0R8060U3ZAME

Part No M36L0R8060U3ZAME
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306128-M36L0R8060U3ZAME
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0R8060U3ZAME CAD Model

Description

The M36L0R8060U3ZAME is a highly integrated memory solution from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to cater to the rigorous demands of modern electronic devices that require robust, high-speed, and reliable non-volatile memory storage.

Key Features

  • Multi-Memory Integration: The device combines a 64Mbit (Mbit) Low Power Dynamic RAM (LPDRAM) with a 60Mbit Multiple Times Programmable (MTP) non-volatile memory.
  • Advanced Process Technology: Manufactured using an advanced process technology, it ensures high performance and low power consumption.
  • Flexibility: The memory is organized to provide great flexibility in usage, catering to a wide range of applications.
  • Security: Security features are embedded to protect the device against unauthorized access, making it suitable for applications requiring data protection and integrity.

Applications

The M36L0R8060U3ZAME is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Mobile devices such as smartphones and tablets where space is at a premium and power efficiency is critical.
  • Embedded systems that require a combination of volatile and non-volatile memory for code and data storage.
  • Automotive applications where reliability and endurance are necessary under harsh conditions.
  • Industrial and IoT devices that demand consistent performance and long-term data retention.

Technical Specifications

The M36L0R8060U3ZAME boasts impressive technical specifications that make it a strong contender in its category:

  • Operating Voltage Range: 1.7V to 2.0V
  • Access Speed: Fast access times for both read and write operations.
  • Temperature Range: Designed to operate reliably across a wide temperature range.
  • Package: Available in a fine-pitch Ball Grid Array (BGA) package for easy integration into various circuit designs.

With its combination of LPDRAM and MTP memory, the M36L0R8060U3ZAME from STMicroelectronics is a compelling choice for designers looking for a single-chip memory solution that does not compromise on performance, reliability, or flexibility.

You May Also Be Interested in

Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess