EN
  • EN
  • DE

CBTL06121BHF,518

Part No CBTL06121BHF,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 1X2 56HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DisplayPort, PCIe
Number of Channels 6
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 2.5GHz
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-HWQFN
Win Source Part Number 135283-CBTL06121BHF,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06121BHF,518 CAD Model

Description

Overview of Product CBTL06121BHF,518

The CBTL06121BHF,518 is a high-performance signal switch IC designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is part of NXP's range of high-speed signal switches that are specifically engineered to facilitate the routing of high-speed differential signals.

Key Features

  • High-Speed Performance: The CBTL06121BHF,518 is capable of handling high-speed data rates, making it an excellent choice for applications that require fast data transmission and signal routing.
  • Differential Channels: It features six differential channels, which are designed to provide improved signal integrity compared to single-ended solutions by reducing noise and crosstalk.
  • Low Power Consumption: This IC has been optimized for low power consumption, which is crucial for battery-powered devices and applications where energy efficiency is a priority.
  • Bandwidth: The device supports a wide bandwidth, ensuring that it can handle the latest high-speed interfaces without compromising performance.
  • Compatibility: It is compatible with various high-speed standards, such as PCI Express, SATA, USB, and others, providing versatility in its use across different platforms and applications.

Applications

The CBTL06121BHF,518 is suitable for a variety of applications across different sectors. Its high-speed signal switching capabilities make it ideal for:

  • Computing platforms such as servers, desktops, and laptops
  • Data communication equipment including routers, switches, and network interface cards
  • Consumer electronics like high-definition televisions and gaming consoles
  • Industrial systems that require reliable and fast data transfer

Quality and Reliability

NXP Semiconductors ensures that all its products meet the highest quality and reliability standards. The CBTL06121BHF,518 is no exception, with rigorous testing and quality control measures in place to guarantee its performance in demanding environments.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the product datasheet. This document provides in-depth information on electrical characteristics, pin configurations, signal descriptions, and package details necessary for proper integration into electronic systems.

Overall, the CBTL06121BHF,518 from NXP Semiconductors represents a robust solution for high-speed signal switching applications, providing both versatility and efficiency to meet the needs of today's fast-paced technological advancements.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0824 $64.1648
5+ $26.3248 $131.6240
7+ $25.5012 $178.5084
10+ $24.6789 $246.7890
13+ $23.8565 $310.1345
17+ $21.3883 $363.6011
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess