EN
  • EN
  • DE

CBTL04083BBS

Part No CBTL04083BBS
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576665-CBTL04083BBS
Ultra Librarian 3D Model Ultra Librarian CBTL04083BBS CAD Model

Description

The NXP CBTL04083BBS is a high-performance, bidirectional multiplexer/demultiplexer switch designed for applications that require high-speed signal switching with minimal signal degradation. This advanced switch is part of NXP's high-speed computing interface solutions and is ideal for use in computing, consumer electronics, and networking systems.

Key Features

  • High-speed switching: Supports data rates up to 10 Gbps, making it suitable for high-speed data transfer applications such as USB 3.2, DisplayPort, and PCIe.
  • Low On-Resistance: Features a low on-resistance (Ron) of typically 4.5 ohms, which ensures minimal signal attenuation and power loss during operation.
  • Wide Bandwidth: Offers a wide bandwidth that exceeds 7.5 GHz, enabling the passage of high-frequency signals with low insertion loss.
  • Bi-directional Operation: Can be used to route signals in either direction, from port A/B to port C/D or vice versa, providing design flexibility.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against static electricity discharges, up to 8 kV Human Body Model (HBM).

Applications

The CBTL04083BBS is versatile and can be used in various applications, including:

  • Switching between high-speed interfaces in desktops, laptops, and docking stations.
  • Serving as a multiplexer for DisplayPort signals in monitors and graphics cards.
  • Enabling flexible PCIe configurations in servers and storage devices.
  • Facilitating the connection of multiple USB devices in consumer electronics.

Package and Quality

The device comes in a compact HVQFN24 package, which is lead-free, halogen-free, and RoHS compliant. This small form factor makes it suitable for space-constrained applications. NXP's commitment to quality ensures that the CBTL04083BBS meets the stringent requirements of the industry, providing reliable performance in a wide range of environments and applications.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1155 $50.1975
110+ $0.9153 $100.6830
170+ $0.8867 $150.7390
235+ $0.8581 $201.6535
305+ $0.8295 $252.9975
405+ $0.7437 $301.1985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,978 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess