Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954622-BX80613W3680
Series *
Ultra Librarian 3D Model Ultra Librarian BX80613W3680 CAD Model

Description

The Intel Xeon W3680 is a high-performance desktop workstation processor designed for demanding professional applications. Built on the Intel microarchitecture, it provides powerful processing capabilities for content creation, scientific computing, and other resource-intensive tasks. Its robust performance and advanced features make it suitable for workstations requiring reliability and speed.

Applications

  • High-end desktop workstations
  • 3D modeling and rendering
  • Video editing and post-production
  • Scientific simulations and data analysis
  • CAD/CAM applications

Features

  • Six-core processing: Delivers exceptional multi-threaded performance for demanding workloads.
  • Intel microarchitecture: Provides a balance of performance and efficiency.
  • LGA 1366 socket compatibility: Compatible with high-end workstation motherboards.
  • Intel Turbo Boost Technology: Dynamically increases processor frequency for enhanced performance.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously, improving overall system responsiveness.

Benefits

  • Superior Performance: Handles complex tasks and applications with ease.
  • Increased Productivity: Allows professionals to complete projects faster and more efficiently.
  • Enhanced Responsiveness: Provides a smooth and responsive user experience even under heavy loads.
  • Reliable Operation: Designed for demanding workstation environments, ensuring stability and dependability.
  • Advanced Features: Includes technologies that improve performance, security, and manageability.

Additional Details

The Intel Xeon W3680 features a base clock speed of 3.33 GHz, which can be dynamically increased using Intel Turbo Boost Technology to reach higher frequencies when needed. It has 12 MB of Intel Smart Cache, which is shared among the cores, improving data access speeds. The processor supports Intel Hyper-Threading Technology, effectively doubling the number of threads the system can handle. It uses the LGA 1366 socket and is typically paired with high-end workstation motherboards that support triple-channel DDR3 memory. The Xeon W3680 also supports Intel Virtualization Technology (VT-x), allowing for efficient virtualization and the ability to run multiple operating systems or virtual machines on a single physical machine. Its thermal design power (TDP) is designed for workstation cooling solutions, ensuring stable operation under prolonged heavy workloads. Furthermore, it includes Intel Trusted Execution Technology (TXT), enhancing security by providing a hardware-based foundation for secure computing. This processor is suitable for professionals who require maximum performance and reliability for their demanding applications.

The Xeon W3680 is a powerful and reliable processor designed for high-end workstations, providing the performance and features needed to handle the most demanding professional applications.

You May Also Be Interested in

Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention