The CBT6832DGG is a high-performance integrated circuit from NXP Semiconductors, renowned for their advanced technology solutions in the electronics industry. This particular product is part of NXP's robust portfolio of interface devices, specifically tailored to meet the demands of high-speed signal switching and bus isolation.
Key Features
- High-Speed Switching: The CBT6832DGG offers exceptional switching performance, making it ideal for applications that require rapid signal propagation and minimal propagation delay.
- Bus Isolation: With its capability to isolate buses, this IC helps in maintaining signal integrity and preventing noise interference between different parts of a system.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, contributing to the overall energy efficiency of the systems it is integrated into.
- Wide Voltage Range: It supports a broad range of operating voltages, enhancing its compatibility with various logic levels and making it versatile for multiple applications.
- Robust ESD Protection: The CBT6832DGG is equipped with robust electrostatic discharge (ESD) protection mechanisms, ensuring the longevity and reliability of the product in electrostatically sensitive environments.
Applications
The versatility of the CBT6832DGG makes it suitable for a wide array of applications. It is particularly well-suited for:
- High-speed data acquisition systems
- Communication interfaces
- Server and networking equipment
- Signal routing and bus isolation tasks in complex electronics
Quality and Reliability
NXP's commitment to quality is evident in the CBT6832DGG, which undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. The product is designed to withstand harsh operating conditions and is backed by NXP's extensive support and documentation.
Technical Specifications
| Parameter |
Value |
| Package Type |
DGG |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
4.5V to 5.5V |
| Number of Channels |
32 |
For engineers and designers seeking a reliable and efficient interface solution, the CBT6832DGG from NXP stands out as a superior choice, delivering both performance and durability.