EN
  • EN
  • DE

CBT3253AD

Part No CBT3253AD
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual 1-of-4 FET multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159314-CBT3253AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3253AD CAD Model

Description

Introducing the CBT3253AD - High-Performance Switch from NXP

The CBT3253AD is a versatile and high-performance 8-bit switch crafted by NXP Semiconductors, designed to facilitate the transfer and routing of digital signals in your electronic systems. This state-of-the-art component is part of the CBT series, renowned for its exceptional signal switching capabilities and reliability in a wide array of applications.

Key Features

  • 8-bit bus switch: The CBT3253AD offers an 8-bit switch interface, providing ample bandwidth for data transfer and signal routing within your circuit.
  • Low power consumption: Designed for energy efficiency, this switch operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • High-speed switching: With its quick switching capabilities, the CBT3253AD ensures that your signals are routed with minimal delay, maintaining the integrity and speed of your digital systems.
  • 5-ohm switch connection between two ports: The low on-resistance ensures that there is minimal signal attenuation, providing a near-seamless connection between ports.
  • Wide operating voltage range: The device can function across a broad voltage range of 4.5V to 5.5V, offering flexibility in various operating conditions.

Applications

The CBT3253AD is ideally suited for a range of applications that require efficient and reliable digital signal routing. Common use cases include:

  • Data communication systems
  • Signal gating
  • Bus isolation and switching
  • Server and networking equipment
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the CBT3253AD is no exception. It is built to meet strict industry standards, ensuring long-term reliability and performance for your critical applications. Whether you're designing a sophisticated data center or a consumer gadget, the CBT3253AD from NXP is the right choice for high-quality digital switching.

With its combination of speed, efficiency, and versatility, the CBT3253AD is a valuable addition to any electronic system requiring dependable digital signal management.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1543 $59.9317
45+ $2.5884 $116.4780
70+ $2.5075 $175.5250
96+ $2.4267 $232.9632
124+ $2.3458 $290.8792
165+ $2.1033 $347.0445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess