Microchip Technology's PIC93LC56BSN EEPROM
The PIC93LC56BSN is a high-quality electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. This device is specifically designed for those applications that require data storage that can be electrically erased and reprogrammed. With a memory size of 2 Kbit, it offers ample space for storing firmware, configuration settings, or any other type of data that needs to be preserved across power cycles.
The PIC93LC56BSN operates at a voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications, from battery-operated devices to industrial control systems. Its serial interface ensures easy integration into existing designs, requiring fewer pins for connection and thus simplifying the PCB layout. The device also boasts a fast data transfer rate, which is essential for applications where speed is critical.
This EEPROM is provided in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint while still being easy to handle in assembly processes. The small size of the PIC93LC56BSN makes it an ideal choice for space-constrained applications, while its robustness guarantees reliable performance across various environmental conditions.
One of the key features of the PIC93LC56BSN is its endurance. It is capable of withstanding 1 million erase/write cycles, which translates to a long operational lifespan. Additionally, it has a data retention period of over 200 years, ensuring that data remains safe and intact over an extended period.
In summary, the PIC93LC56BSN from Microchip Technology is a versatile and reliable EEPROM solution that offers a combination of durability, efficiency, and ease of use. It is an excellent choice for designers looking for a non-volatile memory component that will not only meet but exceed the rigorous demands of modern electronic applications.