EN
  • EN
  • DE

CBT3244

Part No CBT3244
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Octal bus switch with Quad Output Enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159303-CBT3244
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3244 CAD Model

Description

Product Overview: NXP CBT3244

The NXP CBT3244 is a high-performance, octal bus switch from one of the leading technology innovators in the semiconductor industry. This device is designed to provide bidirectional switching and multiplexing of signals between two buses. The CBT3244 is part of NXP's low-voltage CMOS family and is particularly suitable for voltage translation applications where a low operational power and high-speed data transfer are required.

Key Features

  • Low Power Consumption: The CBT3244 operates with a very low quiescent power dissipation, making it ideal for power-sensitive applications.
  • High-Speed Data Transfer: Engineered for high-speed interfacing, this bus switch is capable of transferring data at rates that support modern high-speed data buses.
  • Voltage Translation: With a wide range of operating voltages (from 4.5V to 5.5V), the CBT3244 is perfect for translating between different logic levels in mixed-voltage systems.
  • Low On-State Resistance: The device features a low on-state resistance, ensuring minimal signal distortion during the switching process.
  • Quick Switching: The CBT3244 boasts a fast switch-on and switch-off time, which contributes to the overall speed performance of the system.

Applications

The versatility of the NXP CBT3244 makes it suitable for a broad range of applications, including:

  • Logic level shifting for interfacing different voltage domains
  • Bus isolation and switching in servers, PCs, and laptops
  • Signal gating, where isolation is required during power-down modes
  • Hot-swap and hot-docking applications in telecom infrastructure

Technical Specifications

The CBT3244 is offered in a variety of packaging options, including SO, TSSOP, and DHVQFN packages, to suit different application requirements and design considerations. Its technical specifications ensure that it can integrate seamlessly into a wide range of electronic systems.

For engineers and designers looking for a reliable and efficient solution for bus switching and voltage translation, the NXP CBT3244 represents a top-tier option, combining performance, versatility, and NXP's commitment to quality.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9591 $59.1820
48+ $2.4278 $116.5344
74+ $2.3527 $174.0998
102+ $2.2765 $232.2030
132+ $2.2003 $290.4396
176+ $1.9727 $347.1952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess