EN
  • EN
  • DE

ATA6814

Part No ATA6814
Manufacturer Atmel
Catalog END - OF - LIFE
Description Automotive Failsafe System IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149088-ATA6814
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA6814 CAD Model

Description

The ATA6814 is a monolithic half-bridge driver IC designed by Atmel for automotive and industrial applications. It's specifically tailored for driving small DC motors, relays, and other inductive loads. This device integrates a half-bridge output stage, control logic, and protection features, all within a single package.

Applications

  • Automotive Electronics: Driving small DC motors in window lifts, door locks, and mirror controls.
  • Industrial Automation: Controlling relays and small motors in industrial equipment.
  • Robotics: Actuating small mechanisms and controlling motor movements.
  • Consumer Electronics: Driving small motors in toys and appliances.
  • Security Systems: Controlling door locks and other actuators.

Features

  • Half-Bridge Driver: Provides efficient driving of DC motors and inductive loads.
  • Low On-Resistance: Minimizes power dissipation and maximizes efficiency.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Overtemperature Protection: Protects the device from overheating.
  • Undervoltage Lockout: Prevents the device from operating with insufficient supply voltage.
  • Diagnostic Feedback: Provides information about the device's operating status.
  • PWM Control: Allows for precise control of motor speed and torque.

Benefits

  • Integrated Solution: Reduces the number of external components required, simplifying system design and lowering costs.
  • High Efficiency: Minimizes power consumption and extends battery life.
  • Robust Protection: Protects the device and the load from damage, improving system reliability.
  • Precise Control: Enables accurate control of motor speed and torque.
  • Small Package Size: Suitable for space-constrained applications.

Additional Details

The ATA6814 typically operates from a supply voltage range of 4.5V to 5.5V. The output current capability varies depending on the specific configuration and thermal conditions, but it typically ranges from hundreds of milliamps to a few amps. The package type is often a SOIC (Small Outline Integrated Circuit). The control inputs are typically logic-level compatible, allowing direct interfacing with microcontrollers. Further research using specific datasheet revisions is recommended for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess