The NXP BZX84J-B62 is a high-precision, low-power voltage regulator Zener diode designed for a multitude of electronic applications. This Zener diode is part of the BZX84 series, known for their reliability and consistency in performance. With a nominal Zener voltage of 62V, it is suitable for providing a stable reference voltage in various circuits.
The BZX84J-B62 is housed in a small SOD-323F surface-mount package, which makes it an excellent choice for space-constrained applications. Despite its compact size, this component is robust and capable of withstanding harsh operating conditions. It is characterized by a test current of 5 mA, which ensures its stability and performance under typical working conditions.
One of the key features of the BZX84J-B62 is its low dynamic impedance, which enhances its voltage regulation capabilities. This ensures that the output remains stable even with variations in the load or input voltage. Additionally, the device offers a low leakage current, further contributing to its efficient operation and power-saving characteristics.
NXP's BZX84J-B62 is designed to meet the stringent requirements of industrial and commercial applications. It is commonly used for voltage stabilization in power supplies, as a reference element in precision circuits, and for protection purposes in sensitive electronics. Its ability to operate over a wide temperature range from -55°C to +150°C makes it versatile and reliable in various environmental conditions.
The product is compliant with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers who are conscious about reducing hazardous substances in their products. With its excellent performance characteristics and commitment to environmental standards, the NXP BZX84J-B62 is a superior choice for designers looking for a high-quality voltage regulator Zener diode.
Key Specifications:
- Nominal Zener Voltage: 62V
- Test Current (IZT): 5 mA
- Package: SOD-323F
- Operating Temperature Range: -55°C to +150°C
- Dynamic Impedance: Low
- Leakage Current: Low
- RoHS Compliant