EN
  • EN
  • DE

SN74CBT6800CDWR

Part No SN74CBT6800CDWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBT6800
Other Names 296-19235-6,296-19235-2,SN74CBT6800CDWRG4,296-19235-1,SN74CBT6800CDWRE4,-SN74CBT6800CDWRR,-SN74CBT6800CDWRG4,-SN74CBT6800CDWRE4,SN74CBT6800CDWRG4,TEXTISSN74CBT6800CDWR,2156-SN74CBT6800CDWR,-296-19235-1,SN74CBT6800CDWRE4,-SN74CBT6800CDWRG4R,-296-19235-1,-SN74CBT6800CDWRE4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256781-SN74CBT6800CDWR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDWR CAD Model

Description

SN74CBT6800CDWR by Texas Instruments

The SN74CBT6800CDWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the CBT (Crossbar Switch Technology) family and serves as a 10-bit FET bus switch with a low on-state resistance, making it ideal for applications requiring the efficient routing of digital signals.

Key Features:

  • 10-Bit Bus Switch: The SN74CBT6800CDWR provides 10 individually controllable switching channels, allowing for precise control over signal routing.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal distortion and ensures high-quality signal transmission.
  • 5-Ω Bidirectional Switch: The bidirectional switch allows signals to flow freely in both directions, adding flexibility to the design of bus management and signal routing.
  • Wide Operating Voltage Range: With a wide operating voltage range of 4.5 V to 5.5 V, the SN74CBT6800CDWR is versatile and compatible with many different types of digital circuits.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, making it suitable for battery-powered and energy-conscious applications.

Applications:

The SN74CBT6800CDWR is adept at handling various applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane connectivity
  • Hot-swapping and hot-docking
  • Data communication systems

Package and Quality:

The device comes in a surface-mount, 24-pin SOP (Small Outline Package) with a wide body, denoted by the "DW" in its part number. This package is ideal for space-constrained applications while still offering reliable connectivity and ease of integration into various PCB (Printed Circuit Board) designs. Texas Instruments is known for its commitment to quality, and the SN74CBT6800CDWR is no exception, meeting stringent industry standards for performance and reliability.

Overall, the SN74CBT6800CDWR from Texas Instruments represents an excellent choice for designers looking to implement a robust and versatile bus switch in their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2206 $54.9270
100+ $1.0016 $100.1600
155+ $0.9703 $150.3965
215+ $0.9390 $201.8850
280+ $0.9077 $254.1560
370+ $0.8138 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess