NXP BZX84J-B5V6 Voltage Regulator Zener Diode
The NXP BZX84J-B5V6 is a precision voltage regulator diode designed to offer a stable zener voltage of 5.6 volts. This surface-mount device comes in a small SOD-323 package, making it ideal for high-density circuit boards where space is at a premium. The BZX84J-B5V6 is part of NXP's extensive range of zener diodes, renowned for their high reliability and consistency in performance.
Key Features
- Zener Voltage: Precisely regulated 5.6V output for voltage stabilization.
- Package: Compact SOD-323 package suitable for automated assembly processes.
- Power Dissipation: Capable of handling up to 300 mW of power, making it robust for a variety of applications.
- Tolerance: Tight tolerance levels for the zener voltage, ensuring precise operation.
- Operating Temperature: Designed to operate over a wide temperature range from -55°C to +150°C.
- Compliance: Fully compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.
Applications
The BZX84J-B5V6 is versatile and can be used in a wide range of electronic circuits. Its primary function is to provide voltage regulation, but it can also be used in overvoltage protection circuits, voltage reference applications, and as a part of a voltage divider or in a biasing circuit. Its small size and precision make it particularly useful in portable devices, power management systems, and other applications where space and accuracy are critical.
Quality and Reliability
NXP is known for its commitment to quality and the BZX84J-B5V6 is no exception. Each diode is manufactured to the highest standards, ensuring that each component delivers consistent performance. The device's robust construction allows it to withstand the rigors of both the manufacturing process and long-term operation in the field.
For engineers and designers seeking a reliable and compact voltage regulation solution, the NXP BZX84J-B5V6 zener diode is an excellent choice. Its combination of size, power handling, and precision makes it a versatile component for a variety of electronic applications.