The BZX84-C27/DG/B2 is a high-performance voltage regulator Zener diode produced by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to provide precise voltage regulation and is commonly used in a variety of electronic applications, from power supply circuits to voltage reference modules.
Key Features
- Nominal Zener Voltage: 27V, which makes it suitable for stabilizing voltage around this value.
- Package: The diode comes in a small SOT23 surface-mount package, which is ideal for high-density circuit designs.
- Power Dissipation: It has a total power dissipation of 250mW, ensuring efficient operation even in compact electronic assemblies.
- Tolerance: The Zener voltage tolerance is ±5%, providing a reliable and consistent performance.
- Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
Applications
The BZX84-C27/DG/B2 is versatile and can be used in various applications, including:
- Power management in consumer electronics.
- Voltage regulation in industrial systems.
- Overvoltage protection circuits.
- Portable devices and battery-powered applications.
- Telecommunications equipment.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZX84-C27/DG/B2 is manufactured under strict quality control standards, ensuring that it meets the rigorous requirements of the electronics industry. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for components that can withstand the test of time and maintain performance under varying conditions.
Environmental Compliance
In line with NXP's commitment to environmental sustainability, the BZX84-C27/DG/B2 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured without the use of harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.