EN
  • EN
  • DE
  • IT

AT25256AW-10SE-2.7

Part No AT25256AW-10SE-2.7
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228120-AT25256AW-10SE-2.7
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25256AW-10SE-2.7 CAD Model

Description

The AT25256AW-10SE-2.7 is a high-performance, 256-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide flexible, non-volatile data storage in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 256-Kbit (32,768 x 8)
  • Interface: Serial SPI (Serial Peripheral Interface)
  • Speed: 10 MHz Max clock frequency
  • Voltage Range: 2.7V to 5.5V, making it suitable for low-power applications
  • Write Protection: Hardware and Software data protection features
  • Endurance: 1 Million write cycles with 100-year data retention
  • Package: 8-lead SOIC (Small Outline Integrated Circuit)
  • Temperature Range: Industrial (-40°C to +85°C)

Applications

The AT25256AW-10SE-2.7 is versatile and can be used in various applications, such as:

  • Parameter storage for industrial controllers
  • Configuration settings for consumer electronics
  • Storage for setup parameters in automotive applications
  • Data logging systems

Advantages

The AT25256AW-10SE-2.7 offers several advantages for designers and engineers:

  • Its SPI interface allows for simple integration into existing designs with minimal additional components.
  • The device's low-power consumption makes it ideal for battery-operated devices.
  • Robust write endurance and data retention ensure reliability over the product's lifetime.
  • Flexible write protection features provide security for critical data.

Overall, the AT25256AW-10SE-2.7 from Microchip Technology is a reliable and efficient solution for those in need of a compact EEPROM with a generous size, robust performance, and flexible interfacing options.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess