The BZX79-C6V2 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors. This robust electronic component is part of the BZX79 series, renowned for their reliability and precision in voltage regulation tasks. The diode is commonly utilized in an array of applications, including power supply stabilization, voltage reference, and protection circuits.
Key Features
- Nominal Zener Voltage: 6.2V, providing precise voltage regulation for a wide variety of circuits.
- Power Dissipation: Capable of handling up to 500mW, making it suitable for medium power applications.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable performance and consistent output.
- Package: Available in a compact DO-35 glass package, optimized for through-hole mounting, which aids in heat dissipation and provides a robust physical structure.
- Temperature Stability: Exhibits excellent stability over a broad operating temperature range, maintaining consistent performance.
- Low Dynamic Impedance: The diode's low dynamic impedance ensures efficient operation and reduces voltage drop across the device.
Applications
The BZX79-C6V2 is suitable for a diverse range of applications due to its versatility and reliability. Some common uses include:
- Power supply circuits where stable reference voltage is crucial.
- Consumer electronics where voltage regulation is required to protect sensitive components.
- Industrial equipment that demands consistent voltage levels for safe and reliable operation.
- Telecommunication systems that need precise voltage control for signal processing.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BZX79-C6V2 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected from NXP products. The device's reliability is further enhanced by its inherent resistance to breakdown and degradation over time, making it a trusted choice for critical applications.
Environmental Compliance
The BZX79-C6V2 complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), which ensures that it is free from harmful substances like lead, mercury, and cadmium. This commitment to environmental responsibility makes it a sustainable choice for eco-conscious businesses and consumers.