The BZX55C24V is a high-performance Zener diode from NXP Semiconductors, designed for use in a variety of electronic applications. This Zener diode is well-suited for voltage regulation and protection purposes, offering a nominal Zener voltage of 24V with a tolerance of ±5%. The component is part of the BZX55 series, which is renowned for its reliability and efficiency in circuit operation.
Key Features
- Zener Voltage: The BZX55C24V provides a precise Zener voltage of 24V, making it ideal for stabilizing voltage in sensitive electronics.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, suitable for a variety of electronic circuits.
- Package: Enclosed in a DO-35 glass package, the BZX55C24V ensures robustness and reliability, with a compact form factor for easy integration into various designs.
- Operating Temperature Range: This diode operates efficiently within a temperature range of -65°C to +175°C, accommodating a wide range of environmental conditions.
- Tolerance: The 5% tolerance on the Zener voltage allows for precise voltage regulation in fixed voltage applications.
Applications
The BZX55C24V Zener diode is versatile and can be used in a multitude of applications, including but not limited to:
- Voltage regulation in power supplies
- Surge suppression and protection circuits
- Consumer electronics voltage stabilization
- Industrial electronics
- Telecommunication systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX55C24V is no exception. Each diode is manufactured to meet stringent industry standards, ensuring high performance and durability for the end-user. Whether for commercial or industrial applications, the BZX55C24V Zener diode is a dependable choice for circuit designers looking for a reliable voltage regulation solution.