EN
  • EN
  • DE

SN54LS03J

Part No SN54LS03J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS03 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS03
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896332-SN54LS03J
Ultra Librarian 3D Model Ultra Librarian SN54LS03J CAD Model

Description

Product Overview: SN54LS03J by Texas Instruments

The SN54LS03J is a quintessential component from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This integrated circuit belongs to the 54LS series and is designed to meet the rigorous requirements of military and aerospace industries, as well as high-end commercial applications where performance is paramount.

Key Features

  • Logic Type: The SN54LS03J is a quadruple 2-input positive-NAND gate, which means it contains four independent gates that perform the logical NAND function.
  • Supply Voltage: It operates at a standard voltage range, typically 5V, which is common for LS (Low-power Schottky) technology.
  • Operating Temperature: This device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring its functionality under extreme conditions.
  • Packaging: It comes in a robust J package, a ceramic flat package, which provides excellent thermal and mechanical reliability.
  • Technology: The SN54LS03J utilizes Low-power Schottky technology, which is known for its low power consumption and high speed, making it suitable for high-performance systems.

Applications

The SN54LS03J is widely used in digital logic circuits and can be found in a range of applications, including:

  • Control systems
  • Instrumentation
  • Processors and microcontrollers
  • Communication equipment
  • Avionics and military hardware

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN54LS03J is no exception and comes with TI's assurance of durability and performance. Engineers and technicians can rely on Texas Instruments' extensive technical documentation, customer support, and community forums for any assistance required during the design, development, or deployment phases of their projects.

For detailed specifications, application notes, and additional resources, customers should refer to the official Texas Instruments website or contact authorized distributors.

Note: It is always recommended to consult the latest datasheets for the most current product information and specifications before integrating the SN54LS03J into any design.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2816 $57.8448
7+ $15.8208 $110.7456
10+ $15.3264 $153.2640
14+ $14.8320 $207.6480
18+ $14.3376 $258.0768
24+ $12.8544 $308.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess