EN
  • EN
  • DE

BZX384-C4V3

Part No BZX384-C4V3
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819942-BZX384-C4V3
Ultra Librarian 3D Model Ultra Librarian BZX384-C4V3 CAD Model

Description

Introducing the BZX384-C4V3 Voltage Regulator Diode from NXP

The BZX384-C4V3 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a trusted name in the industry. This small signal Zener diode is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 4.3V. It is an ideal component for a wide range of electronic circuits requiring voltage stabilization and reference voltage generation.

Key Features

  • Zener Voltage: The BZX384-C4V3 has a nominal Zener voltage of 4.3V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a total power dissipation of 300mW, this diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: Encased in a small SOD-323 surface-mount package, the BZX384-C4V3 is designed for space-constrained applications, providing a compact and efficient solution for voltage regulation.
  • High Stability: The device offers excellent stability and reliability over its entire operating temperature range, ensuring consistent performance under varying conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical circuit designs.

Applications

The BZX384-C4V3 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Reference voltage circuits in analog-to-digital converters
  • Switching power supplies
  • Consumer electronics such as televisions, computers, and mobile devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX384-C4V3 is no exception. This component is manufactured to meet the highest standards of performance and reliability, ensuring that it performs consistently over its lifespan. With its robust design and NXP's stringent quality control processes, the BZX384-C4V3 is a product that engineers can rely on for their critical circuit designs.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the BZX384-C4V3 from NXP offers the precision and reliability needed to maintain stable voltage levels in your circuitry.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1525 $50.3250
800+ $0.1252 $100.1600
1,240+ $0.1213 $150.4120
1,710+ $0.1173 $200.5830
2,205+ $0.1134 $250.0470
2,950+ $0.1017 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess