Introducing the BZX284-C8V2 Zener Diode from NXP Semiconductors
The BZX284-C8V2 is a high-performance Zener diode crafted by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed to provide a precise voltage reference with a nominal Zener voltage of 8.2 volts. It is a surface-mounted device (SMD) that comes in a compact SOD-110 package, making it ideal for high-density circuit boards where space is at a premium.
With its silicon epitaxial planar technology, the BZX284-C8V2 offers excellent stability and reliability, which is essential for maintaining consistent performance across a wide range of environmental conditions. The diode is characterized by its low dynamic impedance and a sharp breakdown voltage characteristic, ensuring accurate voltage clamping in various applications.
This Zener diode is typically used in voltage regulation applications to protect sensitive electronics from overvoltage conditions or to provide a stable reference voltage in power supply circuits. It is also suitable for use in transient suppression circuits where it can protect against voltage spikes that could potentially damage other components.
Key features of the BZX284-C8V2 include:
- Regulated 8.2V Zener voltage
- Low leakage current
- High surge current capability
- Wide operating temperature range (-65°C to +175°C)
- Compliance with the RoHS directive, making it an environmentally friendly choice
Engineers and designers choose the BZX284-C8V2 for its reliability and precise voltage control in a variety of applications, including consumer electronics, automotive systems, and industrial equipment. Its small size and high performance make it an excellent choice for modern, compact electronic designs.
NXP Semiconductors' commitment to quality ensures that the BZX284-C8V2 Zener diode meets stringent industry standards for performance and durability. Whether you're designing power management systems or looking to enhance the safety of your electronic circuits, the BZX284-C8V2 is a dependable component that will help you achieve your design objectives.