EN
  • EN
  • DE

BZX284-C51

Part No BZX284-C51
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 400MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 110 Ohm
Current - Reverse Leakage @ Vr 50nA @ 35.7V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 201852-BZX284-C51
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-C51 CAD Model

Description

Introducing the BZX284-C51 Zener Diode from NXP

The BZX284-C51 is a high-precision Zener diode crafted by the renowned semiconductor manufacturer NXP. This component is specifically designed to offer a reliable voltage regulation solution across a wide array of electronic applications. The BZX284-C51 is part of NXP's BZX284 series, which is well-regarded for its stability and quality in voltage regulation tasks.

Key Features

  • Regulated Voltage: The BZX284-C51 provides a nominal Zener voltage of 51V, making it suitable for circuits that require a stable reference voltage.
  • Tolerance: This Zener diode comes with a tight voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Power Dissipation: With a power dissipation of 400 mW, it can handle moderate levels of power, making it versatile for both low-power and medium-power applications.
  • Small Package: Encased in a small SOD110 package, the BZX284-C51 is ideal for space-constrained applications without compromising performance.
  • Operating Temperature Range: It operates efficiently within a wide temperature range from -65°C to +150°C, ensuring reliability across various environmental conditions.

Applications

The BZX284-C51 Zener diode is widely used in a variety of applications, including:

  • Voltage stabilization in power supplies
  • Surge protection in sensitive electronics
  • Reference element in voltage regulators
  • Overvoltage protection in consumer electronics
  • Waveform shaping in signal processing circuits

With its precise voltage control and robust design, the BZX284-C51 from NXP is an essential component for engineers and designers looking to enhance the performance and reliability of their electronic circuits. Whether it's for industrial, commercial, or consumer products, this Zener diode stands out as a top choice for voltage regulation needs.

Quality and Reliability

NXP is committed to delivering high-quality components that meet rigorous industry standards. The BZX284-C51 Zener diode is no exception, and it comes with NXP's assurance of performance and long-term reliability, making it a trustworthy choice for your electronic designs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess