EN
  • EN
  • DE

BY359F-1500

Part No BY359F-1500
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Damper diode fast, high-voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156570-BY359F-1500
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BY359F-1500 CAD Model

Description

Product Overview: NXP BY359F-1500 Fast Recovery Rectifier Diode

The NXP BY359F-1500 is a high-performance fast recovery rectifier diode designed to meet the demanding requirements of modern electronic applications. This rectifier diode is a vital component for power supply and conversion systems, offering efficient and reliable operation. The BY359F-1500 is well-suited for a range of applications, including switched-mode power supplies, high-frequency inverter circuits, and freewheeling diodes in various electronic devices.

Key Features:

  • High Reverse Voltage: With a maximum repetitive reverse voltage (Vrrm) of 1500 volts, the BY359F-1500 is capable of withstanding high voltage environments, making it ideal for high voltage applications.
  • Fast Recovery Time: This diode boasts a rapid recovery time, which minimizes power loss and improves efficiency in high-speed switching applications.
  • High Forward Surge Current: A high forward surge current rating ensures that the diode can handle momentary overloads without failure, providing robust performance for power circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power dissipation and enhances overall efficiency, which is crucial for energy-sensitive designs.
  • Compact Package: Encased in a compact and durable package, the BY359F-1500 is designed to save space on PCBs while offering high thermal performance and mechanical robustness.

Applications:

  • Power management in consumer electronics
  • Industrial power supplies
  • Automotive electrical systems
  • Telecommunication equipment
  • Medical devices

With its combination of fast switching speeds, high voltage capability, and low power loss, the NXP BY359F-1500 is an excellent choice for designers looking to improve the performance and reliability of their power conversion systems. Its robust design and versatile application range make it a valuable component for a wide array of electronic devices.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess