Product Overview: BZT52H-C4V7 - NXP Semiconductors
The BZT52H-C4V7 is a high-performance Zener diode produced by NXP Semiconductors, a leader in the electronics industry. This precision Zener diode is designed to offer a reliable voltage regulation solution with a nominal Zener voltage of 4.7V. It is a popular choice for a wide range of applications, including voltage stabilization and voltage reference purposes.
Key Features
- Nominal Zener Voltage: 4.7V, providing a stable reference voltage for various circuits.
- Power Dissipation: The device is capable of dissipating up to 375mW of power, suitable for handling moderate power levels in compact designs.
- Package: Comes in a small, surface-mount SOD123 package, which is ideal for space-constrained applications.
- High Stability: Offers excellent stability and reliability over its entire operating temperature range.
- Low Leakage Current: Exhibits a low leakage current that enhances its efficiency and precision.
- High Surge Current Capability: Designed to withstand surge currents, making it robust in demanding scenarios.
Applications
The BZT52H-C4V7 Zener diode is versatile and can be used in various electronic circuits. Its primary applications include:
- Voltage regulation for sensitive electronics
- Providing a reference voltage in analog circuits
- Over-voltage protection in power supply units
- Waveform shaping in signal processing applications
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZT52H-C4V7 is no exception. It adheres to stringent industry standards, ensuring high reliability and performance in diverse operating conditions. Its robust construction and precise manufacturing result in a product that engineers can trust for their critical circuit designs.
Conclusion
In summary, the BZT52H-C4V7 from NXP Semiconductors is an excellent choice for designers looking for a compact, high-performance Zener diode. With its precise voltage regulation, low leakage, and high power dissipation capabilities, it stands out as a top-tier component for a multitude of electronic applications.