EN
  • EN
  • DE

KF13N50P-U/PS

Part No KF13N50P-U/PS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067252-KF13N50P-U/PS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF13N50P-U/PS CAD Model

Description

The KF13N50P-U/PS is a Power MOSFET manufactured by KEC. This MOSFET is designed for high-voltage, high-current switching applications, offering efficient and reliable performance in power supplies, motor control, and other power electronics systems.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in SMPS circuits for efficient power conversion.
  • Motor Control: Suitable for controlling the speed and direction of motors in various applications.
  • Inverters: Employed in inverter circuits to convert DC voltage to AC voltage.
  • Power Amplifiers: Can be used in power amplifiers to amplify electrical signals.

Features

  • N-Channel Power MOSFET: Enhances switching speed and reduces on-resistance.
  • 500V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • 13A Drain Current (ID): Capable of handling significant current loads.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Reliable Performance: Designed for robust and reliable operation in demanding applications.
  • Simplified Thermal Management: Lower power dissipation simplifies heat sink requirements.

Additional Details

The KF13N50P-U/PS typically comes in a TO-220 package. Key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), and On-Resistance (RDS(on)). These parameters are critical for proper application and must be considered to ensure optimal performance and prevent damage. Always refer to the manufacturer's datasheet for precise electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess