EN
  • EN
  • DE

PST3614NR

Part No PST3614NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Description IC for CMOS System Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282207-PST3614NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3614NR CAD Model

Description

The PST3614NR is a low dropout (LDO) regulator from Mitsumi. It is engineered to provide a consistent and regulated output voltage even when the input voltage is only slightly higher than the desired output. This characteristic makes it highly suitable for battery-powered applications and situations where minimizing power loss is crucial.

Applications:

  • Smartphones and Tablets: Powering core components requiring stable voltage.
  • Portable Audio Players: Ensuring consistent audio performance.
  • Digital Cameras: Maintaining accurate sensor performance.
  • Wireless Communication Modules: Providing reliable power for Bluetooth, Wi-Fi, and other wireless chipsets.
  • Wearable Devices: Efficient power management for smartwatches and fitness trackers.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Stable Output Voltage: Maintains a consistent voltage level under varying load conditions.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from excessive current.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Compact Package: Designed for space-constrained applications.

Benefits:

  • Prolonged Battery Life: Reduces power dissipation, extending the operational time of battery-powered devices.
  • Enhanced System Reliability: Provides a stable voltage supply, improving the performance and longevity of electronic components.
  • Improved Safety: Overcurrent and thermal shutdown features protect the regulator and the overall system from damage.
  • Simplified Design: Easy to integrate into various electronic devices due to its compact size.
  • Efficient Power Management: Optimizes power usage and reduces energy waste.

Additional Details:

The PST3614NR likely exists in different voltage variants (e.g., 2.8V, 3.0V, 3.3V). The exact output voltage is often indicated within the full part number. Refer to the datasheet for precise specifications, including the output voltage, maximum output current, dropout voltage characteristics, and recommended external components (e.g., capacitors for stability). The datasheet will also provide information on the package type (usually a small surface-mount package) and operating temperature range.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess