EN
  • EN
  • DE

BYV29G-600

Part No BYV29G-600
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 9A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer NXP
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 9A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Device Package I2PAK
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 201714-BYV29G-600
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYV29G-600 CAD Model

Description

The BYV29G-600 is a high-performance, ultra-fast switching power diode designed and manufactured by NXP Semiconductors. This diode is engineered to handle high surge currents and is commonly implemented in power supply and lighting applications where efficiency and reliability are critical.

Key Features

  • Voltage Ratings: The BYV29G-600 offers a repetitive peak reverse voltage (VRRM) of 600V, making it suitable for a wide range of high-voltage applications.
  • Current Capacity: It can handle an average rectified current (IAV) of up to 9A, ensuring robust performance in demanding conditions.
  • Ultra-Fast Recovery: With a recovery time as low as 30 ns, this diode is optimized for high-speed switching, which helps in reducing energy losses and improving the efficiency of the overall system.
  • Surge Capability: The BYV29G-600 can withstand surge currents, offering a non-repetitive peak forward surge current (IFSM) of 100A, which is critical for applications that experience short-term overloads.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which contributes to minimizing power loss and heat generation during operation.
  • Package: Encased in a SOD59 (TO220AC) package, the BYV29G-600 combines a compact form factor with high thermal performance, making it easy to integrate into various circuit designs.

Applications

The BYV29G-600 is designed for a variety of applications across different industries. It is particularly useful in:

  • Switched Mode Power Supplies (SMPS)
  • Power factor correction circuits
  • High-frequency inverter circuits
  • Snubber circuits
  • Lighting circuits, including LED drivers

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BYV29G-600 is no exception and is built to meet the stringent requirements of industrial and commercial applications. It is designed to operate reliably over a wide temperature range and is characterized by its long operational lifespan.

Conclusion

With its robust design, high-speed switching capabilities, and energy-efficient operation, the BYV29G-600 from NXP is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8424 $64.2120
11+ $10.5371 $115.9081
17+ $10.2079 $173.5343
24+ $9.8787 $237.0888
31+ $9.5495 $296.0345
41+ $8.5620 $351.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess