EN
  • EN
  • DE

1060-20-0122

Part No 1060-20-0122
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 16-22AWG NICKEL CRIMP / Pin Contact Nickel Crimp 16-22 AWG Power, Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts - Multi Purpose
Mfr TE Connectivity Deutsch Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Type Power, Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 16-22 AWG
Contact Material Copper Alloy
Contact Finish Nickel
Base Product Number 1060-20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 1734-1146-2,1734-1146-1,-1060-20-0122-SI,-1060-20-0122-CSI
Standard Package 4,000
Win Source Part Number 990610-1060-20-0122
Ultra Librarian 3D Model Ultra Librarian 1060-20-0122 CAD Model

Description

The 990610-1060-20-0122 component from TE Connectivity Deutsch Connectors is a power, stamped type connector with a nickel finish.

  • Contact Termination: Crimp
  • Connector Type: Pin type connector
  • Contact Material: Copper alloy
  • Wire Gauge: 16-22 AWG
  • Package: Tape & reel (TR) and cut tape (CT)
  • Standard Package: 4,000
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS: 8536.90.4000
  • Other Names: 1734-1146-2, 1734-1146-1, -1060-20-0122-SI, -1060-20-0122-CSI
  • Base Product Number: 1060-20

You May Also Be Interested in

TE Connectivity
SOC, SF, SIZE 16, 16-20, SN/SN / Socket Contact Tin Crimp 16-20 AWG
Lowest to $0.4784
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
TE Connectivity
CONN PIN 26-30AWG TIN CRIMP / Pin Contact Tin Crimp 26-30 AWG Stamped
Lowest to $0.0721
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP / Pin Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.1529
TE Connectivity
CONN SOCKET 20AWG GOLD CRIMP
Lowest to $0.7086
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP / Socket Contact Tin Crimp 18-22 AWG Stamped
Lowest to $0.0778
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0251
TE Connectivity
CONN SOCKET 16-20AWG GOLD CRIMP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
690+ $0.1451 $100.1190
1,070+ $0.1406 $150.4420
1,470+ $0.1361 $200.0670
1,905+ $0.1315 $250.5075
2,545+ $0.1179 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,420 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess