EN
  • EN
  • DE

BYQ28E-200/H,127

Part No BYQ28E-200/H,127
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Arrays
Manufacturer NXP
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 122895-BYQ28E-200/H,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BYQ28E-200/H,127 CAD Model

Description

The BYQ28E-200/H,127 is a high-performance, ultra-fast dual diode designed and manufactured by NXP Semiconductors. It is engineered to meet the rigorous demands of high-speed switching applications. This component is a vital piece in power management circuits, particularly in areas where efficiency and speed are crucial.

Key Features

  • Reverse Voltage: The diode boasts a reverse voltage of 200V, providing a robust barrier against high voltage spikes and surges.
  • Forward Current: With a continuous forward current of 10A, this diode can handle significant power without overheating or failing.
  • Ultra-Fast Recovery Time: The BYQ28E-200/H,127 has an ultra-fast recovery time of 30ns, ensuring minimal power loss and high efficiency in switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, making it ideal for high-frequency rectification.
  • Package: Encased in an SOD-128 plastic package, it offers a compact footprint while providing excellent thermal and electrical performance.

Applications

Due to its high-speed switching capabilities, the BYQ28E-200/H,127 is well-suited for a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes
  • DC-to-DC converters
  • Motor control circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BYQ28E-200/H,127 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device's reliability is further enhanced by its compliance with the RoHS directive, making it a suitable choice for environmentally conscious applications.

Ordering Information

The part number BYQ28E-200/H,127 is available for order, and it's important to note this specific configuration when requesting parts to ensure the correct voltage and current specifications are met.

With its combination of high-speed performance, efficiency, and NXP's reputation for reliability, the BYQ28E-200/H,127 is a premier choice for designers looking to optimize their power management systems.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2779 $84.8337
5+ $23.2016 $116.0080
8+ $22.4775 $179.8200
11+ $21.7521 $239.2731
14+ $21.0268 $294.3752
19+ $18.8519 $358.1861
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess