EN
  • EN
  • DE

LP8551TLX-A/NOPB

Part No LP8551TLX-A/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.7V
Voltage Supply MAX 22V
Voltage - Output 40V
Output Current per Channel 450mA (Switch)
Frequency 1.25MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 25-WFBGA, DSBGA
Manufacturer Package 25-DSBGA
Win Source Part Number 779928-LP8551TLX-A/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP8551TLX-A/NOPB
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LP8551TLX-A/NOPB CAD Model

Description

The LP8551TLX-A/NOPB is a high-efficiency, high-performance LED driver designed and manufactured by Texas Instruments. This LED driver is specifically engineered to provide consistent and reliable power to backlighting systems in a variety of applications, including smartphones, tablets, and notebooks.

Key Features

  • High-Efficiency Boost Converter: The LP8551TLX-A/NOPB integrates a boost converter that operates at high frequency, enabling the use of small, low-profile inductors and capacitors, which saves space on the PCB.
  • Adaptive LED Current: It features an adaptive LED current control system that adjusts the LED current based on input voltage variations, ensuring consistent brightness and improving the overall user experience.
  • EEPROM Settings: Customizable settings can be stored in the onboard EEPROM, allowing designers to fine-tune the performance characteristics of the LED driver for their specific application needs.
  • Dimming Capability: The device supports multiple dimming methods, including PWM, analog, and mixed dimming modes, providing flexibility in controlling the brightness levels.
  • Protection Features: It incorporates several protection features such as over-voltage, over-temperature, and LED open/short circuit protection, enhancing the safety and durability of the end product.

Applications

The LP8551TLX-A/NOPB is versatile and can be used in a range of devices that require high-quality LED backlighting. Its primary applications include:

  • Portable Devices (Smartphones, Tablets)
  • Notebooks and Netbooks
  • Navigation Systems
  • Personal Media Players

Environmental and Quality Certifications

The LP8551TLX-A/NOPB is designed with environmental responsibility in mind. It complies with the RoHS directive, indicating that it is free from hazardous substances commonly found in electronics. Additionally, the device is supplied in a lead-free package, further supporting environmentally friendly manufacturing and recycling processes.

Conclusion

With its combination of efficiency, performance, and flexibility, the LP8551TLX-A/NOPB from Texas Instruments stands out as a robust solution for driving LED backlights in a variety of modern electronic devices. Its advanced features and protective mechanisms make it a reliable choice for designers looking to enhance the visual experience of their products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess