EN
  • EN
  • DE

BYM26F

Part No BYM26F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156682-BYM26F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYM26F CAD Model

Description

The NXP BYM26F is a high-performance fast soft-recovery controlled avalanche rectifier designed for applications requiring efficient and reliable high voltage rectification. This device is engineered to provide exceptional performance in power supply circuits, offering designers a robust and versatile component for a wide range of electronic products.

Key Features

  • Voltage Rating: The BYM26F boasts a repetitive peak reverse voltage (VRRM) of up to 1000V, making it suitable for high voltage requirements.
  • Current Capacity: With an average forward current (IF(AV)) of 1A, this rectifier can handle significant power levels, ideal for various electronic applications.
  • Fast Recovery Time: A fast reverse recovery time (trr) ensures efficiency in switching applications, reducing power losses and improving overall system performance.
  • Controlled Avalanche Capability: The device can safely handle transient overvoltage conditions, providing additional protection against voltage spikes and surges.
  • Soft Recovery Characteristics: The soft recovery feature minimizes electromagnetic interference (EMI), enhancing the performance in sensitive electronic circuits.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) contributes to reduced power dissipation and higher efficiency in operation.
  • Package: Encapsulated in a SOD57 package, the BYM26F ensures reliable thermal performance and is suitable for through-hole mounting.

Applications

The NXP BYM26F is an excellent choice for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes in converters
  • Snubber diodes
  • Automotive electrical systems

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BYM26F is no exception. This component is produced with high manufacturing standards, ensuring stable operation and longevity in the field. For engineers and designers looking for a dependable rectifier that can withstand challenging conditions while providing efficient performance, the NXP BYM26F is an excellent choice.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess