Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Sensing Distance 10m
B.P.F. Center Frequency 38.0kHz
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Supply Current 600μA
Orientation Top View
Mounting Style Through Hole
Operating Temperature Range -10°C ~ 70°C (TA)
Win Source Part Number 775063-GP1UE281XKVF
Popularity Medium
Supply and Demand Status Limited
Family Name GP1UE281XKVF
Introduction Date March 28, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GP1UE281XKVF CAD Model

Description

The Sharp Microelectronics GP1UE281XKVF is a sensor manufactured by.

  • Part Status: Obsolete (EOL)
  • Popularity: Medium
  • Sensing Distance: 10m
  • Supply Voltage: 2.4 V ~ 3.6 V
  • Operating Temperature: -10°C ~ 70°C (TA)
  • Operating Supply Current: 600μA
  • B.P.F. Center Frequency: 38.0kHz
  • Category: Sensors, Transducers

You May Also Be Interested in

Everlight Electronics Co Ltd
SENSOR REMOTE REC 36.0KHZ 14M
Need more? Email Us
ECAD model for IRM-3636T
Vishay
SENSOR REMOTE REC 33.0KHZ 40M
Need more? Email Us
ECAD model for TSOP6233TT
Vishay
SENSOR REMOTE REC 36.0KHZ 40M
Need more? Email Us
ECAD model for TSOP6136TR
Vishay
MOD IR RCVR 36KHZ SIDE VIEW
Need more? Email Us
ECAD model for TSOP75336TR
Vishay
Need more? Email Us
ECAD model for P34838LL1
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE261RKVF
Vishay
MOD IR RCRV 38KHZ 940NM TOP VIEW
Need more? Email Us
ECAD model for TSSP4038SS1XB
Vishay
MOD IR RCVR 38KHZ SIDE VIEW
Lowest to $3.5154
ECAD model for TSOP75338TR
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
ECAD model for TSOP75236WTR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention