EN
  • EN
  • DE

BYM26C

Part No BYM26C
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Fast soft-recovery controlled avalanche rectifiers / Rectifier Diode Switching 600V 2.3A 30ns 2-Pin GALF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238416-BYM26C
Popularity Medium
Supply and Demand Status Limited
Family Name BYM26C
Introduction Date February 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYM26C CAD Model

Description

The NXP BYM26C is a high-efficiency, fast soft-recovery controlled avalanche rectifier designed for use in power supplies and other power switching applications. This device is tailored to deliver stable performance in circuits where high surge currents and voltage transients are a common occurrence. With its exceptional ability to handle rapid changes in power conditions, the BYM26C is an ideal choice for modern electronic applications requiring robust and reliable power management solutions.

Key Features

  • Voltage Rating: The BYM26C has a reverse voltage rating of up to 600V, making it suitable for high voltage applications.
  • Current Capacity: It can handle an average forward current of 1A, ensuring adequate current flow for a variety of electronic components.
  • Fast Recovery Time: With a recovery time of less than 500ns, this rectifier is designed for applications requiring fast switching and minimal power loss.
  • Controlled Avalanche Characteristics: The BYM26C is capable of withstanding repetitive avalanche events, providing additional protection against voltage spikes and surges.
  • Low Forward Voltage Drop: Its low forward voltage drop helps to reduce power loss and improve efficiency in power conversion applications.
  • Soft Recovery: The soft-recovery feature minimizes electromagnetic interference (EMI) and radio frequency interference (RFI), which is critical for maintaining signal integrity in sensitive electronic circuits.

Applications

The NXP BYM26C is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Freewheeling diodes in inverters
  • Power factor correction circuits
  • Energy storage systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BYM26C rectifier is no exception and is built to meet the stringent requirements of industrial and commercial applications. It is designed to provide long operational life and stable performance even under harsh conditions.

In summary, the NXP BYM26C is a state-of-the-art rectifier that offers a combination of high voltage capability, fast switching speed, low power loss, and reliable performance, making it an excellent choice for designers and engineers looking to enhance the efficiency and robustness of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess