EN
  • EN
  • DE

APT60D60LCTG

Part No APT60D60LCTG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 60A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 130 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264 [L]
Base Product Number APT60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564181-APT60D60LCTG
Ultra Librarian 3D Model Ultra Librarian APT60D60LCTG CAD Model

Description

Product Overview: APT60D60LCTG from Microchip Technology

The APT60D60LCTG is a high-performance power device engineered by the renowned Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This power device is a state-of-the-art silicon carbide (SiC) Schottky diode designed to provide efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications.

Key Features

  • Voltage Rating: The APT60D60LCTG boasts a 600V voltage rating, which allows it to handle high voltage applications with ease.
  • Current Capacity: With a 60A current rating, this diode can support high current flows, making it suitable for power-intensive tasks.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this SiC Schottky diode ensures that power loss is minimized during operation, leading to increased efficiency.
  • High-Temperature Operation: It is designed to perform reliably in high-temperature environments, which is critical for applications that are exposed to extreme conditions.
  • Fast Switching Speed: The fast switching capabilities of the APT60D60LCTG minimize energy wastage during the transition between on and off states, contributing to its overall efficiency.
  • Zero Reverse Recovery Charge: The diode's zero reverse recovery charge is essential for reducing switching losses and improving the performance of power conversion systems.

Applications

The APT60D60LCTG from Microchip Technology is a versatile component suitable for numerous applications, including:

  • Power Supply Units (PSUs)
  • Electric Vehicle (EV) Charging Stations
  • Photovoltaic (Solar) Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency Power Converters
  • Motor Drives

Reliability and Quality

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT60D60LCTG is no exception, with rigorous testing and quality control measures in place to ensure that it performs to the expectations of even the most demanding applications.

In summary, the APT60D60LCTG SiC Schottky diode is a cutting-edge component that offers efficiency, durability, and high performance, making it a smart choice for designers and engineers looking to enhance their power conversion systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4545 $57.2725
11+ $9.3986 $103.3846
17+ $9.1049 $154.7833
23+ $8.8112 $202.6576
30+ $8.5175 $255.5250
40+ $7.6364 $305.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,777 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess