EN
  • EN
  • DE

BY229F-200

Part No BY229F-200
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Diode BY229/200/BY229F/200 PHILIPS Ampere=7 TO220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050149-BY229F-200
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BY229F-200 CAD Model

Description

The BY229F-200 is a high-performance fast recovery diode designed by NXP Semiconductors, an industry leader in the development of advanced semiconductor solutions. This diode is specifically engineered to meet the rigorous demands of high-speed switching applications and is well-suited for use in power supplies, converters, and as freewheeling diodes in various electronic circuits.

Key Features

  • Voltage Rating: The BY229F-200 has a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for applications that require a high breakdown voltage.
  • Current Capacity: With an average forward current (IF(AV)) of 8 amperes, this diode can handle significant current, ensuring reliable performance in power-intensive applications.
  • Fast Recovery Time: The device boasts a very fast recovery time, typically less than 150 nanoseconds, which is critical for high-frequency operations and helps to minimize power loss and improve efficiency.
  • High Surge Current Capability: It can withstand high surge currents, which is essential for protecting circuits against sudden surges that can occur during operation.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power dissipation and improves overall efficiency, making it an energy-efficient choice for modern electronic systems.

Applications

The BY229F-200 diode is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Switching power supplies
  • Motor controllers
  • Snubber circuits
  • Energy-saving lighting systems
  • Automotive electrical systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BY229F-200 diode is no exception, with its robust construction and adherence to stringent industry specifications. It is designed to perform consistently over a wide temperature range, ensuring stability and longevity in even the most demanding environments.

Whether you're designing a new power supply or looking to improve the efficiency of an existing system, the BY229F-200 diode from NXP offers the performance and reliability that engineers and technicians trust.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess