EN
  • EN
  • DE

M74LS113AP

Part No M74LS113AP
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074439-M74LS113AP
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS113AP CAD Model

Description

The M74LS113AP is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 74LS series, which are Low-Power Schottky logic integrated circuits. The M74LS113AP is particularly a dual JK flip-flop with clear and preset functionality, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: Dual JK Flip-Flop with Clear and Preset
  • Supply Voltage Range: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Package: DIP (Dual In-line Package)
  • Pin Count: 14 pins providing easy integration into a variety of circuit boards
  • Switching Speed: Fast propagation delays and transition times for high-speed operations
  • Power Consumption: Low power Schottky technology for efficient operation

Applications

The M74LS113AP is suitable for a myriad of digital applications including:

  • Counters and dividers
  • Control systems
  • Memory registers
  • Pulse shaping circuits
  • Sequential circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the M74LS113AP is no exception. This component is produced with high manufacturing standards, ensuring consistent performance and longevity in your electronic projects.

Support and Resources

Customers can access a wide range of resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources. Technical support is also available to assist with any questions regarding integration and usage of the M74LS113AP in your specific applications.

With its proven design, the M74LS113AP from Texas Instruments stands as a reliable choice for designers who require a dual JK flip-flop with clear and preset capabilities. Its low power consumption and high-speed operation make it an excellent choice for power-sensitive and performance-oriented applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess