EN
  • EN
  • DE

D1NS4

Part No D1NS4
Manufacturer Shindengen
Catalog END - OF - LIFE
Description Schottky Rectifiers (SBD) (40V 1A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1166099-D1NS4
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D1NS4 CAD Model

Description

The D1NS4 is a rectifier diode manufactured by Shindengen. It is designed for efficient and reliable rectification in a variety of electronic applications. This diode is known for its high surge current capability and low forward voltage drop.

Applications

  • Power Supplies: Used in power supplies to convert AC voltage to DC voltage.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • Battery Charging Circuits: Utilized in battery charging circuits to rectify AC voltage for charging batteries.
  • General Rectification: Used in various electronic circuits for general rectification purposes.
  • Renewable Energy Systems: Integrated into renewable energy systems such as solar panels and wind turbines.

Features

  • Rectifier Diode: Efficiently converts AC voltage to DC voltage.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High-Reliability Design: Ensures long-term stability and consistent performance.
  • Through-Hole Package (DO-214AC): Facilitates easy mounting and soldering on PCBs.

Benefits

  • Efficient Power Conversion: Provides efficient conversion of AC to DC voltage with minimal power loss.
  • Reliable Operation: Ensures stable and consistent performance in various operating conditions.
  • Enhanced System Protection: Protects downstream components from voltage fluctuations.
  • Easy Integration: Simple to integrate into existing circuits due to its standard through-hole package.
  • Cost-Effective Solution: Provides a cost-effective solution for rectification needs.

Additional Details

The D1NS4 has a maximum repetitive peak reverse voltage of 400V and a forward current of 1A. Its operating temperature range is -40°C to +150°C. The diode is RoHS compliant. It is commonly used in applications requiring efficient and reliable rectification, such as power supplies, battery chargers, and renewable energy systems. The through-hole package allows for easy integration into existing circuit designs.

This rectifier diode is designed for applications where reliable AC-DC conversion is critical. Its robust characteristics and ease of use make it a popular choice for a wide range of electronic devices. The D1NS4 ensures efficient and stable DC power delivery in various applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess