EN
  • EN
  • DE

BUK9818055A

Part No BUK9818055A
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050086-BUK9818055A
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK9818055A CAD Model

Description

The NXP BUK9818055A is a high-performance, automotive-grade Power MOSFET designed to meet the rigorous standards of the automotive industry. This product is part of NXP's extensive line of power management solutions, offering exceptional efficiency, reliability, and quality for a wide range of automotive applications.

Key Features

  • Low On-Resistance: The BUK9818055A boasts an extremely low on-resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Continuous Current: This MOSFET is capable of handling a high continuous current, making it suitable for demanding applications that require robust power handling capabilities.
  • High Temperature Operation: With an ability to operate at high temperatures, the BUK9818055A is designed to maintain performance even under the thermal stresses commonly found in automotive environments.
  • Logic Level Gate Drive: It features a logic level gate drive, which allows for direct interfacing with microcontrollers and other logic devices, simplifying the design and reducing component count.

Applications

The BUK9818055A is ideal for a variety of applications within the automotive sector, including:

  • Motor drive controls
  • Power management systems
  • LED lighting systems
  • Automotive power distribution
  • High-efficiency DC/DC converters

Quality and Reliability

NXP is known for its commitment to quality, and the BUK9818055A is no exception. It is manufactured to the highest quality standards and has been rigorously tested to ensure it meets the stringent requirements of the automotive industry. The device is AEC-Q101 qualified, which is a critical standard for automotive electronic components, ensuring reliability and performance under extreme conditions.

Environmental Compliance

In addition to its technical capabilities, the BUK9818055A is also environmentally friendly. It complies with RoHS regulations, ensuring that it is free from hazardous substances and suitable for worldwide automotive applications.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess