EN
  • EN
  • DE

CAT811RTBI

Part No CAT811RTBI
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 4-Pin Microprocessor Power Supply Supervisors with Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159161-CAT811RTBI
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT811RTBI CAD Model

Description

The CAT811RTBI is a highly reliable voltage supervisor device designed by ON Semiconductor, a leading name in the semiconductor industry. This compact and efficient component is essential for systems that require precise voltage monitoring and power management. It is especially useful in applications where maintaining the integrity of data and operational stability during power fluctuations is critical.

The CAT811RTBI offers a 4.63V threshold voltage, which is ideal for monitoring 5V power supplies. Its tight precision of ±1.5% ensures that the system is adequately protected against undesired voltage drops or surges. This device is capable of providing a clear and accurate reset signal to microcontrollers and other digital systems, thereby preventing system errors and data corruption during power instability.

One of the key features of the CAT811RTBI is its low power consumption, making it suitable for battery-operated devices where power efficiency is paramount. Additionally, the device boasts an active-low, push-pull reset output, which provides a fast response and ensures that the connected systems are quickly alerted to any power issues.

The CAT811RTBI comes in a compact 3-pin SOT-23 package, making it easy to integrate into a variety of electronic circuits without taking up excessive board space. This small form factor, combined with its robustness and reliability, makes the CAT811RTBI an excellent choice for portable electronics, automotive systems, and industrial controls.

Other notable features include a low response time, which allows for quick system recovery, and an operating temperature range of -40°C to +85°C, ensuring the device's performance across a wide range of environmental conditions. The CAT811RTBI's built-in hysteresis also prevents erratic reset operation when the input voltage is near the threshold level.

In summary, the ON Semiconductor CAT811RTBI Voltage Supervisor is a must-have for designers looking for a dependable solution to safeguard their electronic systems. Its precision voltage monitoring, minimal power consumption, and compact packaging make it a versatile and valuable component for a myriad of applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1779 $57.8175
795+ $0.1455 $115.6725
1,230+ $0.1409 $173.3070
1,695+ $0.1363 $231.0285
2,195+ $0.1317 $289.0815
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess