Product Overview: BUK474-200A by NXP Semiconductors
The BUK474-200A represents a high-quality N-channel power MOSFET produced by NXP Semiconductors, a leading name in the electronic components industry. This power MOSFET is designed to deliver exceptional performance in a wide range of applications, making it a versatile choice for engineers and designers alike.
Key Features
- High-Speed Switching: The BUK474-200A is optimized for fast switching, reducing transition losses and improving efficiency in high-frequency applications.
- Low On-Resistance: With its low on-state resistance (RDS(on)), this MOSFET minimizes conduction losses, which is crucial for power-sensitive designs.
- High Power Handling: Designed to handle high currents, the BUK474-200A can manage significant power levels, making it suitable for demanding environments.
- Thermal Performance: The device's package is engineered for excellent thermal performance, ensuring reliability and longevity even under thermal stress.
Applications
The versatility of the BUK474-200A allows it to be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Automotive applications
- Power management systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
200V |
| Continuous Drain Current (ID) |
4.4A |
| Power Dissipation (PD) |
83W |
| Operating Temperature Range |
-55°C to +175°C |
With its robust construction and NXP's commitment to quality, the BUK474-200A MOSFET is a reliable choice for designers who require a component that can deliver both power and precision.