EN
  • EN
  • DE

CD54AC04F3A

Part No CD54AC04F3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Balanced Propagation Delays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159868-CD54AC04F3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD54AC04F3A CAD Model

Description

The CD54AC04F3A from Texas Instruments is a high-performance, hex inverter integrated circuit designed to deliver robust and reliable logic inversion functionality. This device is part of the advanced CMOS logic family, offering a combination of speed and power efficiency that makes it suitable for a wide range of applications.

Key Features

  • Logic Type: The CD54AC04F3A comprises six independent inverters, providing the capability to invert six separate input signals.
  • Supply Voltage Range: It operates over a broad supply voltage range of 2V to 6V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High-Speed Operation: This IC is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme temperature conditions, making it suitable for industrial and military applications.
  • Drive Capability: It has the ability to drive up to 10 LSTTL loads, which is a testament to its strong output drive capability and its suitability for driving multiple inputs or interfacing with other logic families.

Applications

The versatility of the CD54AC04F3A allows it to be used in a variety of electronic circuits and systems. Its applications include:

  • Waveform generation
  • Signal processing
  • Logic level conversion
  • Function generation
  • High-speed computing

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CD54AC04F3A is no exception. It is manufactured to the highest standards, ensuring that each device meets TI's rigorous specifications for performance and reliability. With its robust construction and proven design, the CD54AC04F3A is an excellent choice for designers looking for a dependable hex inverter solution.

For more detailed information, including datasheets, technical documents, and support, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5054 $51.0324
15+ $6.9788 $104.6820
23+ $6.7608 $155.4984
31+ $6.5427 $202.8237
40+ $6.3246 $252.9840
53+ $5.6703 $300.5259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess